Vishay Intertechnology, Inc. Ceramic Capacitors K683M20X7RH5TH5

Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M20X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M20X7RH5TH5-ND
Ceramic Capacitors K683M20X7RH5TH5-ND
0.068µF ±20% 100V Ceramic Capacitor X7R Radial

0.068µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K683M20X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683M20X7RH5TH5
Capacitors - Ceramic Capacitors K683M20X7RH5TH5
CAP CER 0.068UF 100V X7R RADIAL

CAP CER 0.068UF 100V X7R RADIAL

Supplier's Site
K 100V 68Nf ± 20 % X7R Reel E3 Vishay - 92K4781 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Nf ± 20 % X7R Reel E3 Vishay
92K4781
K 100V 68Nf ± 20 % X7R Reel E3 Vishay 92K4781
K 100V 68NF ± 20 % X7R REEL E3

K 100V 68NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K683M20X7RH5TH5-ND K683M20X7RH5TH5 92K4781
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 68Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers