Vishay Intertechnology, Inc. Ceramic Capacitors K683M15X7RF5UH5

Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683M15X7RF5UH5-ND
Ceramic Capacitors K683M15X7RF5UH5-ND
0.068µF ±20% 50V Ceramic Capacitor X7R Radial

0.068µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay - 92K4777 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay
92K4777
K 50V 68Nf ± 20 % X7R Ammo E3 Vishay 92K4777
K 50V 68NF ± 20 % X7R AMMO E3

K 50V 68NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K683M15X7RF5UH5-ND 92K4777
Product Name Ceramic Capacitors K 50V 68Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers