Vishay Intertechnology, Inc. Ceramic Capacitors K683K15X7RF5TH5

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1100TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1100TR-ND
Ceramic Capacitors BC1100TR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Radial

0.068µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K683K15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K683K15X7RF5TH5
Capacitors - Ceramic Capacitors K683K15X7RF5TH5
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K683K15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K683K15X7RF5TH5
Ceramic Capacitors K683K15X7RF5TH5
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,68000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K4758 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K4758
Capacitor,ceramic,68000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K4758
Capacitor,Ceramic,68 000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,68000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1100TR-ND K683K15X7RF5TH5 K683K15X7RF5TH5 92K4758
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,68000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details