Vishay Intertechnology, Inc. Ceramic Capacitors K682M20X7RL5TH5

Description
6800pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682M20X7RL5TH5-ND
Ceramic Capacitors K682M20X7RL5TH5-ND
6800pF ±20% 500V Ceramic Capacitor X7R Radial

6800pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K682M20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K682M20X7RL5TH5
Capacitors - Ceramic Capacitors K682M20X7RL5TH5
CAP CER 6800PF 500V X7R RADIAL

CAP CER 6800PF 500V X7R RADIAL

Supplier's Site
K 500V 6,8Nf ±20% X7R Reel E3 Vishay - 92K4749 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 6,8Nf ±20% X7R Reel E3 Vishay
92K4749
K 500V 6,8Nf ±20% X7R Reel E3 Vishay 92K4749
K 500V 6,8NF ±20% X7R REEL E3

K 500V 6,8NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K682M20X7RL5TH5-ND K682M20X7RL5TH5 92K4749
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 6,8Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details