6800pF ±20% 100V Ceramic Capacitor X7R Radial
CAP CER 6800PF 100V X7R RADIAL
K 100V 6,8NF ± 20 % X7R REEL E3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K682M15X7RH5TH5-ND | K682M15X7RH5TH5 | 92K4737 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 100V 6,8Nf ± 20 % X7R Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |