Vishay Intertechnology, Inc. Ceramic Capacitors K682K20C0GF53H5

Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K20C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K20C0GF53H5-ND
Ceramic Capacitors K682K20C0GF53H5-ND
6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay - 92K4714 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay
92K4714
K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay 92K4714
K 50V 6,8NF ± 10 % C0G BULK E3

K 50V 6,8NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K682K20C0GF53H5-ND 92K4714
Product Name Ceramic Capacitors K 50V 6,8Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers