Vishay Intertechnology, Inc. 6.8nF 50V Capacitor K682K15X7RF5TH5

Description
Cap Ceramic 6.8nF 50V X7R 10% Radial 5mm Product overview: K682K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K682K15X7RF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 6.8nF 50V X7R 10% Radial 5mm Product overview: K682K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K682K15X7RF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8nF 50V Capacitor
60-K682K15X7RF5TH5
6.8nF 50V Capacitor 60-K682K15X7RF5TH5
Cap Ceramic 6.8nF 50V X7R 10% Radial 5mm Product overview: K682K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K682K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 6.8nF 50V X7R 10% Radial 5mm Product overview: K682K15X7RF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K682K15X7RF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-K682K15X7RF5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K682K15X7RF5TH5TR-ND
Ceramic Capacitors 56-K682K15X7RF5TH5TR-ND
6800pF ±10% 50V Ceramic Capacitor X7R Radial

6800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K682K15X7RF5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K682K15X7RF5TH5CT-ND
Ceramic Capacitors 56-K682K15X7RF5TH5CT-ND
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K682K15X7RF5TH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K682K15X7RF5TH5
Capacitors - Ceramic Capacitors K682K15X7RF5TH5
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K682K15X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K682K15X7RF5TH5
Ceramic Capacitors K682K15X7RF5TH5
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1115
Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1115
CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 50V, X7R, 10%, RADIAL; Capacitance:6800pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K682K15X7RF5TH5 56-K682K15X7RF5TH5TR-ND K682K15X7RF5TH5 K682K15X7RF5TH5 95C1115
Product Name 6.8nF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details