Vishay Intertechnology, Inc. Ceramic Capacitors K682K10X7RF5UL2

Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K10X7RF5UL2-ND
Ceramic Capacitors K682K10X7RF5UL2-ND
6800pF ±10% 50V Ceramic Capacitor X7R Radial

6800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay - 92K4683 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay
92K4683
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay 92K4683
K 50V 6,8NF ±10% X7R AMMO E3

K 50V 6,8NF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K682K10X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K682K10X7RF5UL2
Ceramic Capacitors K682K10X7RF5UL2
CAP CER 6800PF 50V X7R RADIAL

CAP CER 6800PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K682K10X7RF5UL2-ND 92K4683 K682K10X7RF5UL2
Product Name Ceramic Capacitors K 50V 6,8Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11AHR35C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details