Vishay Intertechnology, Inc. Ceramic Capacitors K682K10X7RF5UH5

Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K10X7RF5UH5-ND
Ceramic Capacitors K682K10X7RF5UH5-ND
6800pF ±10% 50V Ceramic Capacitor X7R Radial

6800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay - 92K4682 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay
92K4682
K 50V 6,8Nf ±10% X7R Ammo E3 Vishay 92K4682
K 50V 6,8NF ±10% X7R AMMO E3

K 50V 6,8NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K682K10X7RF5UH5-ND 92K4682
Product Name Ceramic Capacitors K 50V 6,8Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details