Vishay Intertechnology, Inc. Ceramic Capacitors K681M15X7RK53L2

Description
680pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M15X7RK53L2-ND
Ceramic Capacitors K681M15X7RK53L2-ND
680pF ±20% 200V Ceramic Capacitor X7R Radial

680pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K681M15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K681M15X7RK53L2
Ceramic Capacitors K681M15X7RK53L2
CAP CER 680PF 200V X7R RADIAL

CAP CER 680PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 680Pf ±20% X7R Bulk E3 Vishay - 92K4669 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 680Pf ±20% X7R Bulk E3 Vishay
92K4669
K 200V 680Pf ±20% X7R Bulk E3 Vishay 92K4669
K 200V 680PF ±20% X7R BULK E3

K 200V 680PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681M15X7RK53L2-ND K681M15X7RK53L2 92K4669
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 680Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details