Vishay Intertechnology, Inc. Ceramic Capacitors K681M15X7RF5TL2

Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M15X7RF5TL2-ND
Ceramic Capacitors K681M15X7RF5TL2-ND
680pF ±20% 50V Ceramic Capacitor X7R Radial

680pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K681M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681M15X7RF5TL2
Capacitors - Ceramic Capacitors K681M15X7RF5TL2
CAP CER 680PF 50V X7R RADIAL

CAP CER 680PF 50V X7R RADIAL

Supplier's Site
K 50V 680Pf ± 20 % X7R Reel E3 Vishay - 92K4653 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Pf ± 20 % X7R Reel E3 Vishay
92K4653
K 50V 680Pf ± 20 % X7R Reel E3 Vishay 92K4653
K 50V 680PF ± 20 % X7R REEL E3

K 50V 680PF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681M15X7RF5TL2-ND K681M15X7RF5TL2 92K4653
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 680Pf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details