Vishay Intertechnology, Inc. Ceramic Capacitors K681M10X7RF5UL2

Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M10X7RF5UL2-ND
Ceramic Capacitors K681M10X7RF5UL2-ND
680pF ±20% 50V Ceramic Capacitor X7R Radial

680pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K681M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681M10X7RF5UL2
Capacitors - Ceramic Capacitors K681M10X7RF5UL2
CAP CER 680PF 50V X7R RADIAL

CAP CER 680PF 50V X7R RADIAL

Supplier's Site
K 50V 680Pf ±20% X7R Ammo E3 Vishay - 92K4643 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Pf ±20% X7R Ammo E3 Vishay
92K4643
K 50V 680Pf ±20% X7R Ammo E3 Vishay 92K4643
K 50V 680PF ±20% X7R AMMO E3

K 50V 680PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681M10X7RF5UL2-ND K681M10X7RF5UL2 92K4643
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 680Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details