Vishay Intertechnology, Inc. Ceramic Capacitors K681M10X7RF5TH5

Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M10X7RF5TH5-ND
Ceramic Capacitors K681M10X7RF5TH5-ND
680pF ±20% 50V Ceramic Capacitor X7R Radial

680pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 680Pf ±20% X7R Reel E3 Vishay - 92K4640 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Pf ±20% X7R Reel E3 Vishay
92K4640
K 50V 680Pf ±20% X7R Reel E3 Vishay 92K4640
K 50V 680PF ±20% X7R REEL E3

K 50V 680PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K681M10X7RF5TH5-ND 92K4640
Product Name Ceramic Capacitors K 50V 680Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers