Vishay Intertechnology, Inc. Ceramic Capacitors K681K15C0GH53H5

Description
680pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15C0GH53H5-ND
Ceramic Capacitors K681K15C0GH53H5-ND
680pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

680pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K681K15C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K681K15C0GH53H5
Ceramic Capacitors K681K15C0GH53H5
CAP CER 680PF 100V C0G/NP0 RAD

CAP CER 680PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K681K15C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681K15C0GH53H5
Capacitors - Ceramic Capacitors K681K15C0GH53H5
CAP CER 680PF 100V C0G/NP0 RAD

CAP CER 680PF 100V C0G/NP0 RAD

Supplier's Site
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K4610 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K4610
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K4610
Capacitor,Ceramic,68 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,680pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K681K15C0GH53H5-ND K681K15C0GH53H5 K681K15C0GH53H5 92K4610
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers