Vishay Intertechnology, Inc. Ceramic Capacitors K681K10X7RF5UH5

Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2690TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2690TB-ND
Ceramic Capacitors BC2690TB-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2690CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2690CT-ND
Ceramic Capacitors BC2690CT-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
680pF 50V Capacitor
60-K681K10X7RF5UH5
680pF 50V Capacitor 60-K681K10X7RF5UH5
Cap Ceramic 680pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K681K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 680pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K681K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0529
Cap, 680Pf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0529
CAP, 680PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 680PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2690TB-ND 60-K681K10X7RF5UH5 69AH0529
Product Name Ceramic Capacitors 680pF 50V Capacitor Cap, 680Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers