Vishay Intertechnology, Inc. Ceramic Capacitors K680K15C0GK53H5

Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K15C0GK53H5-ND
Ceramic Capacitors K680K15C0GK53H5-ND
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 68Pf ±10% C0G Bulk E3 Vishay - 92K4552 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 68Pf ±10% C0G Bulk E3 Vishay
92K4552
K 200V 68Pf ±10% C0G Bulk E3 Vishay 92K4552
K 200V 68PF ±10% C0G BULK E3

K 200V 68PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680K15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680K15C0GK53H5
Capacitors - Ceramic Capacitors K680K15C0GK53H5
CAP CER 68PF 200V C0G/NP0 RADIAL

CAP CER 68PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680K15C0GK53H5-ND 92K4552 K680K15C0GK53H5
Product Name Ceramic Capacitors K 200V 68Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers