Vishay Intertechnology, Inc. Ceramic Capacitors K680K10C0GH53L2

Description
68pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K10C0GH53L2-ND
Ceramic Capacitors K680K10C0GH53L2-ND
68pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 68Pf ±10% C0G Bulk E3 Vishay - 92K4534 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Pf ±10% C0G Bulk E3 Vishay
92K4534
K 100V 68Pf ±10% C0G Bulk E3 Vishay 92K4534
K 100V 68PF ±10% C0G BULK E3

K 100V 68PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680K10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680K10C0GH53L2
Capacitors - Ceramic Capacitors K680K10C0GH53L2
CAP CER 68PF 100V C0G/NP0 RADIAL

CAP CER 68PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680K10C0GH53L2-ND 92K4534 K680K10C0GH53L2
Product Name Ceramic Capacitors K 100V 68Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details