Vishay Intertechnology, Inc. Ceramic Capacitors K680J15C0GK5UL2

Description
68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680J15C0GK5UL2-ND
Ceramic Capacitors K680J15C0GK5UL2-ND
68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 68Pf ±5% C0G Ammo E3 Vishay - 92K4517 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 68Pf ±5% C0G Ammo E3 Vishay
92K4517
K 200V 68Pf ±5% C0G Ammo E3 Vishay 92K4517
K 200V 68PF ±5% C0G AMMO E3

K 200V 68PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680J15C0GK5UL2
Capacitors - Ceramic Capacitors K680J15C0GK5UL2
CAP CER 68PF 200V C0G/NP0 RADIAL

CAP CER 68PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680J15C0GK5UL2-ND 92K4517 K680J15C0GK5UL2
Product Name Ceramic Capacitors K 200V 68Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details