Vishay Intertechnology, Inc. Ceramic Capacitors K680J10C0GF53L2

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680J10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680J10C0GF53L2-ND
Ceramic Capacitors K680J10C0GF53L2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K680J10C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680J10C0GF53L2
Capacitors - Ceramic Capacitors K680J10C0GF53L2
CAP CER 68PF 50V C0G/NP0 RADIAL

CAP CER 68PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 68Pf ±5% C0G Bulk E3 Vishay - 92K4498 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Pf ±5% C0G Bulk E3 Vishay
92K4498
K 50V 68Pf ±5% C0G Bulk E3 Vishay 92K4498
K 50V 68PF ±5% C0G BULK E3

K 50V 68PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K680J10C0GF53L2-ND K680J10C0GF53L2 92K4498
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 68Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1291-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details