Vishay Intertechnology, Inc. Ceramic Capacitors K563M20X7RH53L2

Description
0.056µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M20X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M20X7RH53L2-ND
Ceramic Capacitors K563M20X7RH53L2-ND
0.056µF ±20% 100V Ceramic Capacitor X7R Radial

0.056µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 56Nf ± 20 % X7R Bulk E3 Vishay - 92K4492 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 56Nf ± 20 % X7R Bulk E3 Vishay
92K4492
K 100V 56Nf ± 20 % X7R Bulk E3 Vishay 92K4492
K 100V 56NF ± 20 % X7R BULK E3

K 100V 56NF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K563M20X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K563M20X7RH53L2
Capacitors - Ceramic Capacitors K563M20X7RH53L2
CAP CER 0.056UF 100V X7R RADIAL

CAP CER 0.056UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K563M20X7RH53L2-ND 92K4492 K563M20X7RH53L2
Product Name Ceramic Capacitors K 100V 56Nf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details