Vishay Intertechnology, Inc. Ceramic Capacitors K563M15X7RF5UL2

Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M15X7RF5UL2-ND
Ceramic Capacitors K563M15X7RF5UL2-ND
0.056µF ±20% 50V Ceramic Capacitor X7R Radial

0.056µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay - 92K4484 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay
92K4484
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay 92K4484
K 50V 56NF ± 20 % X7R AMMO E3

K 50V 56NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K563M15X7RF5UL2-ND 92K4484
Product Name Ceramic Capacitors K 50V 56Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - CK05BX180K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers