Vishay Intertechnology, Inc. Ceramic Capacitors K563M15X7RF5UH5

Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M15X7RF5UH5-ND
Ceramic Capacitors K563M15X7RF5UH5-ND
0.056µF ±20% 50V Ceramic Capacitor X7R Radial

0.056µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay - 92K4483 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay
92K4483
K 50V 56Nf ± 20 % X7R Ammo E3 Vishay 92K4483
K 50V 56NF ± 20 % X7R AMMO E3

K 50V 56NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K563M15X7RF5UH5-ND 92K4483
Product Name Ceramic Capacitors K 50V 56Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers