Vishay Intertechnology, Inc. Ceramic Capacitors K563M10X7RF53L2

Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M10X7RF53L2-ND
Ceramic Capacitors K563M10X7RF53L2-ND
0.056µF ±20% 50V Ceramic Capacitor X7R Radial

0.056µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 56Nf ±20% X7R Bulk E3 Vishay - 92K4480 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Nf ±20% X7R Bulk E3 Vishay
92K4480
K 50V 56Nf ±20% X7R Bulk E3 Vishay 92K4480
K 50V 56NF ±20% X7R BULK E3

K 50V 56NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K563M10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K563M10X7RF53L2
Ceramic Capacitors K563M10X7RF53L2
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K563M10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K563M10X7RF53L2
Capacitors - Ceramic Capacitors K563M10X7RF53L2
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K563M10X7RF53L2-ND 92K4480 K563M10X7RF53L2 K563M10X7RF53L2
Product Name Ceramic Capacitors K 50V 56Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details