Vishay Intertechnology, Inc. Ceramic Capacitors K563K20X7RH5TH5

Description
0.056µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563K20X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563K20X7RH5TH5-ND
Ceramic Capacitors K563K20X7RH5TH5-ND
0.056µF ±10% 100V Ceramic Capacitor X7R Radial

0.056µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K563K20X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K563K20X7RH5TH5
Ceramic Capacitors K563K20X7RH5TH5
CAP CER 0.056UF 100V X7R RADIAL

CAP CER 0.056UF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 56Nf ± 10 % X7R Reel E3 Vishay - 92K4469 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 56Nf ± 10 % X7R Reel E3 Vishay
92K4469
K 100V 56Nf ± 10 % X7R Reel E3 Vishay 92K4469
K 100V 56NF ± 10 % X7R REEL E3

K 100V 56NF ± 10 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K563K20X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K563K20X7RH5TH5
Capacitors - Ceramic Capacitors K563K20X7RH5TH5
CAP CER 0.056UF 100V X7R RADIAL

CAP CER 0.056UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K563K20X7RH5TH5-ND K563K20X7RH5TH5 92K4469 K563K20X7RH5TH5
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 56Nf ± 10 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details