Vishay Intertechnology, Inc. Ceramic Capacitors K562M20X7RL5TH5

Description
5600pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M20X7RL5TH5-ND
Ceramic Capacitors K562M20X7RL5TH5-ND
5600pF ±20% 500V Ceramic Capacitor X7R Radial

5600pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 5,6Nf ±20% X7R Reel E3 Vishay - 92K4454 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 5,6Nf ±20% X7R Reel E3 Vishay
92K4454
K 500V 5,6Nf ±20% X7R Reel E3 Vishay 92K4454
K 500V 5,6NF ±20% X7R REEL E3

K 500V 5,6NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562M20X7RL5TH5-ND 92K4454
Product Name Ceramic Capacitors K 500V 5,6Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details