Vishay Intertechnology, Inc. Ceramic Capacitors K562M15X7RK5TH5

Description
5600pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M15X7RK5TH5-ND
Ceramic Capacitors K562M15X7RK5TH5-ND
5600pF ±20% 200V Ceramic Capacitor X7R Radial

5600pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K562M15X7RK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562M15X7RK5TH5
Ceramic Capacitors K562M15X7RK5TH5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K562M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M15X7RK5TH5
Capacitors - Ceramic Capacitors K562M15X7RK5TH5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site
K 200V 5,6Nf ±20% X7R Reel E3 Vishay - 92K4448 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 5,6Nf ±20% X7R Reel E3 Vishay
92K4448
K 200V 5,6Nf ±20% X7R Reel E3 Vishay 92K4448
K 200V 5,6NF ±20% X7R REEL E3

K 200V 5,6NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562M15X7RK5TH5-ND K562M15X7RK5TH5 K562M15X7RK5TH5 92K4448
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 5,6Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers