Vishay Intertechnology, Inc. Ceramic Capacitors K562M15X7RF53L2

Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M15X7RF53L2-ND
Ceramic Capacitors K562M15X7RF53L2-ND
5600pF ±20% 50V Ceramic Capacitor X7R Radial

5600pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K562M15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M15X7RF53L2
Capacitors - Ceramic Capacitors K562M15X7RF53L2
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay - 92K4441 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay
92K4441
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay 92K4441
K 50V 5,6NF ± 20 % X7R BULK E3

K 50V 5,6NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K562M15X7RF53L2-ND K562M15X7RF53L2 92K4441
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers