Vishay Intertechnology, Inc. Ceramic Capacitors K562M10X7RF5UL2

Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M10X7RF5UL2-ND
Ceramic Capacitors K562M10X7RF5UL2-ND
5600pF ±20% 50V Ceramic Capacitor X7R Radial

5600pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K562M10X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562M10X7RF5UL2
Ceramic Capacitors K562M10X7RF5UL2
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K562M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M10X7RF5UL2
Capacitors - Ceramic Capacitors K562M10X7RF5UL2
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site
K 50V 5,6Nf ±20% X7R Ammo E3 Vishay - 92K4427 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ±20% X7R Ammo E3 Vishay
92K4427
K 50V 5,6Nf ±20% X7R Ammo E3 Vishay 92K4427
K 50V 5,6NF ±20% X7R AMMO E3

K 50V 5,6NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562M10X7RF5UL2-ND K562M10X7RF5UL2 K562M10X7RF5UL2 92K4427
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 5,6Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details