Vishay Intertechnology, Inc. Ceramic Capacitors K562M10X7RF5TH5

Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M10X7RF5TH5-ND
Ceramic Capacitors K562M10X7RF5TH5-ND
5600pF ±20% 50V Ceramic Capacitor X7R Radial

5600pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 5,6Nf ±20% X7R Reel E3 Vishay - 92K4424 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ±20% X7R Reel E3 Vishay
92K4424
K 50V 5,6Nf ±20% X7R Reel E3 Vishay 92K4424
K 50V 5,6NF ±20% X7R REEL E3

K 50V 5,6NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K562M10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M10X7RF5TH5
Capacitors - Ceramic Capacitors K562M10X7RF5TH5
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K562M10X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562M10X7RF5TH5
Ceramic Capacitors K562M10X7RF5TH5
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562M10X7RF5TH5-ND 92K4424 K562M10X7RF5TH5 K562M10X7RF5TH5
Product Name Ceramic Capacitors K 50V 5,6Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details