Vishay Intertechnology, Inc. Ceramic Capacitors K562K20C0GF53H5

Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K20C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K20C0GF53H5-ND
Ceramic Capacitors K562K20C0GF53H5-ND
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay - 92K4413 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay
92K4413
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay 92K4413
K 50V 5,6NF ± 10 % C0G BULK E3

K 50V 5,6NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562K20C0GF53H5-ND 92K4413
Product Name Ceramic Capacitors K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers