Vishay Intertechnology, Inc. Ceramic Capacitors K562K15X7RK53H5

Description
5600pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K15X7RK53H5-ND
Ceramic Capacitors K562K15X7RK53H5-ND
5600pF ±10% 200V Ceramic Capacitor X7R Radial

5600pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K562K15X7RK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562K15X7RK53H5
Ceramic Capacitors K562K15X7RK53H5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K562K15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562K15X7RK53H5
Capacitors - Ceramic Capacitors K562K15X7RK53H5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site
K 200V 5,6Nf ±10% X7R Bulk E3 Vishay - 92K4407 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 5,6Nf ±10% X7R Bulk E3 Vishay
92K4407
K 200V 5,6Nf ±10% X7R Bulk E3 Vishay 92K4407
K 200V 5,6NF ±10% X7R BULK E3

K 200V 5,6NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562K15X7RK53H5-ND K562K15X7RK53H5 K562K15X7RK53H5 92K4407
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 5,6Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers