Vishay Intertechnology, Inc. Ceramic Capacitors K562K10X7RH5TH5

Description
5600pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K10X7RH5TH5-ND
Ceramic Capacitors K562K10X7RH5TH5-ND
5600pF ±10% 100V Ceramic Capacitor X7R Radial

5600pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K562K10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562K10X7RH5TH5
Capacitors - Ceramic Capacitors K562K10X7RH5TH5
CAP CER 5600PF 100V X7R RADIAL

CAP CER 5600PF 100V X7R RADIAL

Supplier's Site
K 100V 5,6Nf ±10% X7R Reel E3 Vishay - 92K4384 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 5,6Nf ±10% X7R Reel E3 Vishay
92K4384
K 100V 5,6Nf ±10% X7R Reel E3 Vishay 92K4384
K 100V 5,6NF ±10% X7R REEL E3

K 100V 5,6NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K562K10X7RH5TH5-ND K562K10X7RH5TH5 92K4384
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 5,6Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers