Vishay Intertechnology, Inc. Ceramic Capacitors K562J20C0GH5TL2

Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562J20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562J20C0GH5TL2-ND
Ceramic Capacitors K562J20C0GH5TL2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 5,6Nf ± 5 % C0G Reel E3 Vishay - 92K4373 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 5,6Nf ± 5 % C0G Reel E3 Vishay
92K4373
K 100V 5,6Nf ± 5 % C0G Reel E3 Vishay 92K4373
K 100V 5,6NF ± 5 % C0G REEL E3

K 100V 5,6NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562J20C0GH5TL2-ND 92K4373
Product Name Ceramic Capacitors K 100V 5,6Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details