Vishay Intertechnology, Inc. Ceramic Capacitors K561M15X7RK5UL2

Description
560pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M15X7RK5UL2-ND
Ceramic Capacitors K561M15X7RK5UL2-ND
560pF ±20% 200V Ceramic Capacitor X7R Radial

560pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M15X7RK5UL2
Capacitors - Ceramic Capacitors K561M15X7RK5UL2
CAP CER 560PF 200V X7R RADIAL

CAP CER 560PF 200V X7R RADIAL

Supplier's Site
K 200V 560Pf ±20% X7R Ammo E3 Vishay - 92K4360 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 560Pf ±20% X7R Ammo E3 Vishay
92K4360
K 200V 560Pf ±20% X7R Ammo E3 Vishay 92K4360
K 200V 560PF ±20% X7R AMMO E3

K 200V 560PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561M15X7RK5UL2-ND K561M15X7RK5UL2 92K4360
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 560Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers