Vishay Intertechnology, Inc. Ceramic Capacitors K561M15X7RF5UH5

Description
560pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M15X7RF5UH5-ND
Ceramic Capacitors K561M15X7RF5UH5-ND
560pF ±20% 50V Ceramic Capacitor X7R Radial

560pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 560Pf ± 20 % X7R Ammo E3 Vishay - 92K4347 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ± 20 % X7R Ammo E3 Vishay
92K4347
K 50V 560Pf ± 20 % X7R Ammo E3 Vishay 92K4347
K 50V 560PF ± 20 % X7R AMMO E3

K 50V 560PF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K561M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M15X7RF5UH5
Capacitors - Ceramic Capacitors K561M15X7RF5UH5
CAP CER 560PF 50V X7R RADIAL

CAP CER 560PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K561M15X7RF5UH5-ND 92K4347 K561M15X7RF5UH5
Product Name Ceramic Capacitors K 50V 560Pf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details