Vishay Intertechnology, Inc. Ceramic Capacitors K561K20C0GL5TH5

Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K20C0GL5TH5-ND
Ceramic Capacitors K561K20C0GL5TH5-ND
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 560Pf ±10% C0G Reel E3 Vishay - 92K4330 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 560Pf ±10% C0G Reel E3 Vishay
92K4330
K 500V 560Pf ±10% C0G Reel E3 Vishay 92K4330
K 500V 560PF ±10% C0G REEL E3

K 500V 560PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K561K20C0GL5TH5-ND 92K4330
Product Name Ceramic Capacitors K 500V 560Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details