Vishay Intertechnology, Inc. Ceramic Capacitors K561K20C0GL53H5

Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K20C0GL53H5-ND
Ceramic Capacitors K561K20C0GL53H5-ND
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K561K20C0GL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K561K20C0GL53H5
Ceramic Capacitors K561K20C0GL53H5
CAP CER 560PF 500V C0G/NP0 RAD

CAP CER 560PF 500V C0G/NP0 RAD

Supplier's Site Datasheet
K 500V 560Pf ±10% C0G Bulk E3 Vishay - 92K4332 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 560Pf ±10% C0G Bulk E3 Vishay
92K4332
K 500V 560Pf ±10% C0G Bulk E3 Vishay 92K4332
K 500V 560PF ±10% C0G BULK E3

K 500V 560PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K20C0GL53H5-ND K561K20C0GL53H5 92K4332
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 560Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details