Vishay Intertechnology, Inc. Ceramic Capacitors K561K15X7RK5UH5

Description
560pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15X7RK5UH5-ND
Ceramic Capacitors K561K15X7RK5UH5-ND
560pF ±10% 200V Ceramic Capacitor X7R Radial

560pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 560Pf ±10% X7R Ammo E3 Vishay - 92K4323 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 560Pf ±10% X7R Ammo E3 Vishay
92K4323
K 200V 560Pf ±10% X7R Ammo E3 Vishay 92K4323
K 200V 560PF ±10% X7R AMMO E3

K 200V 560PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K561K15X7RK5UH5-ND 92K4323
Product Name Ceramic Capacitors K 200V 560Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details