Vishay Intertechnology, Inc. Ceramic Capacitors K561K15X7RH5TL2

Description
560pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15X7RH5TL2-ND
Ceramic Capacitors K561K15X7RH5TL2-ND
560pF ±10% 100V Ceramic Capacitor X7R Radial

560pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15X7RH5TL2
Capacitors - Ceramic Capacitors K561K15X7RH5TL2
CAP CER 560PF 100V X7R RADIAL

CAP CER 560PF 100V X7R RADIAL

Supplier's Site
K 100V 560Pf ± 10 % X7R Reel E3 Vishay - 92K4316 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 560Pf ± 10 % X7R Reel E3 Vishay
92K4316
K 100V 560Pf ± 10 % X7R Reel E3 Vishay 92K4316
K 100V 560PF ± 10 % X7R REEL E3

K 100V 560PF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K15X7RH5TL2-ND K561K15X7RH5TL2 92K4316
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 560Pf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details