Vishay Intertechnology, Inc. Ceramic Capacitors K561K15C0GK5TL2

Description
560pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15C0GK5TL2-ND
Ceramic Capacitors K561K15C0GK5TL2-ND
560pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K15C0GK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15C0GK5TL2
Capacitors - Ceramic Capacitors K561K15C0GK5TL2
CAP CER 560PF 200V C0G/NP0 RAD

CAP CER 560PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 560Pf ±10% C0G Reel E3 Vishay - 92K4304 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 560Pf ±10% C0G Reel E3 Vishay
92K4304
K 200V 560Pf ±10% C0G Reel E3 Vishay 92K4304
K 200V 560PF ±10% C0G REEL E3

K 200V 560PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K15C0GK5TL2-ND K561K15C0GK5TL2 92K4304
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 560Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details