Vishay Intertechnology, Inc. Ceramic Capacitors K561K15C0GH53L2

Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15C0GH53L2-ND
Ceramic Capacitors K561K15C0GH53L2-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K15C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15C0GH53L2
Capacitors - Ceramic Capacitors K561K15C0GH53L2
CAP CER 560PF 100V C0G/NP0 RAD

CAP CER 560PF 100V C0G/NP0 RAD

Supplier's Site
Capacitor,ceramic,560Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K4302 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,560Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K4302
Capacitor,ceramic,560Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K4302
Capacitor,Ceramic,56 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,560pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K15C0GH53L2-ND K561K15C0GH53L2 92K4302
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,560Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details