560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 560PF 50V C0G/NP0 RADIAL
K 50V 560PF ± 5 % C0G REEL E3
CAP CER 560PF 50V C0G/NP0 RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K561J15C0GF5TH5-ND | K561J15C0GF5TH5 | 92K4247 | K561J15C0GF5TH5 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 560Pf ± 5 % C0G Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |