Vishay Intertechnology, Inc. Ceramic Capacitors K560K15C0GL5TH5

Description
56pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560K15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560K15C0GL5TH5-ND
Ceramic Capacitors K560K15C0GL5TH5-ND
56pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

56pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K560K15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560K15C0GL5TH5
Capacitors - Ceramic Capacitors K560K15C0GL5TH5
CAP CER 56PF 500V C0G/NP0 RADIAL

CAP CER 56PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 56Pf ±10% C0G Reel E3 Vishay - 92K4232 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 56Pf ±10% C0G Reel E3 Vishay
92K4232
K 500V 56Pf ±10% C0G Reel E3 Vishay 92K4232
K 500V 56PF ±10% C0G REEL E3

K 500V 56PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K560K15C0GL5TH5-ND K560K15C0GL5TH5 92K4232
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 56Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details