Vishay Intertechnology, Inc. Ceramic Capacitors K560K10C0GH53H5

Description
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560K10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560K10C0GH53H5-ND
Ceramic Capacitors K560K10C0GH53H5-ND
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 56Pf ±10% C0G Bulk E3 Vishay - 92K4212 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 56Pf ±10% C0G Bulk E3 Vishay
92K4212
K 100V 56Pf ±10% C0G Bulk E3 Vishay 92K4212
K 100V 56PF ±10% C0G BULK E3

K 100V 56PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K560K10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560K10C0GH53H5
Capacitors - Ceramic Capacitors K560K10C0GH53H5
CAP CER 56PF 100V C0G/NP0 RADIAL

CAP CER 56PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K560K10C0GH53H5-ND 92K4212 K560K10C0GH53H5
Product Name Ceramic Capacitors K 100V 56Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details