56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 56PF 100V C0G/NP0 RADIAL
K 100V 56PF ±5% C0G REEL E3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K560J10C0GH5TL2-ND | K560J10C0GH5TL2 | 92K4177 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 100V 56Pf ±5% C0G Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |