0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K474Z20Y5VF5UH5-ND | 92K4166 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF |