Vishay Intertechnology, Inc. Ceramic Capacitors K474M20X7RF5TL2

Description
0.47µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K474M20X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K474M20X7RF5TL2-ND
Ceramic Capacitors K474M20X7RF5TL2-ND
0.47µF ±20% 50V Ceramic Capacitor X7R Radial

0.47µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 470Nf ± 20 % X7R Reel E3 Vishay - 92K4157 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Nf ± 20 % X7R Reel E3 Vishay
92K4157
K 50V 470Nf ± 20 % X7R Reel E3 Vishay 92K4157
K 50V 470NF ± 20 % X7R REEL E3

K 50V 470NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K474M20X7RF5TL2-ND 92K4157
Product Name Ceramic Capacitors K 50V 470Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details