Vishay Intertechnology, Inc. Ceramic Capacitors K474K20X7RF53L2

Description
0.47µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K474K20X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K474K20X7RF53L2-ND
Ceramic Capacitors K474K20X7RF53L2-ND
0.47µF ±10% 50V Ceramic Capacitor X7R Radial

0.47µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K474K20X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K474K20X7RF53L2
Ceramic Capacitors K474K20X7RF53L2
CAP CER 0.47UF 50V X7R RADIAL

CAP CER 0.47UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 470Nf ± 10 % X7R Bulk E3 Vishay - 92K4156 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Nf ± 10 % X7R Bulk E3 Vishay
92K4156
K 50V 470Nf ± 10 % X7R Bulk E3 Vishay 92K4156
K 50V 470NF ± 10 % X7R BULK E3

K 50V 470NF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K474K20X7RF53L2-ND K474K20X7RF53L2 92K4156
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 470Nf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details