Vishay Intertechnology, Inc. Ceramic Capacitors K473Z15Y5VF5TH5

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473Z15Y5VF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473Z15Y5VF5TH5-ND
Ceramic Capacitors K473Z15Y5VF5TH5-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 47Nf -20/ % Y5V Reel E3 Vishay - 92K4145 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf -20/ % Y5V Reel E3 Vishay
92K4145
K 50V 47Nf -20/ % Y5V Reel E3 Vishay 92K4145
K 50V 47NF -20/ % Y5V REEL E3

K 50V 47NF -20/ % Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473Z15Y5VF5TH5-ND 92K4145
Product Name Ceramic Capacitors K 50V 47Nf -20/ % Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers