Vishay Intertechnology, Inc. Ceramic Capacitors K473Z10Y5VF5UH5

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473Z10Y5VF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473Z10Y5VF5UH5-ND
Ceramic Capacitors K473Z10Y5VF5UH5-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 47Nf -20% Y5V Ammo E3 Vishay - 92K4141 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf -20% Y5V Ammo E3 Vishay
92K4141
K 50V 47Nf -20% Y5V Ammo E3 Vishay 92K4141
K 50V 47NF -20% Y5V AMMO E3

K 50V 47NF -20% Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473Z10Y5VF5UH5-ND 92K4141
Product Name Ceramic Capacitors K 50V 47Nf -20% Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details